☰
MAX16955EVKIT+
MAX16955EVKIT+
Obsolete
Description:  KIT EVALUATION FOR MAX16955
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 32640
MAX16955EVKIT+ vs MAX8795AEVKIT+
Series
-
-
Packaging
-
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
8, Non-Isolated
Voltage - Output
5V
7V, 7V, 7V, 7V, 7V, 14V, 25V, -10V
Current - Output
5A
500mA, 130mA, 130mA, 130mA, 130mA, 130mA, 50mA, 20mA
Voltage - Input
6V ~ 36V
4.5V ~ 5.5V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
400kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX16955
MAX8795A
Power - Output
-
-