☰
MAX16974EVKIT+
MAX16974EVKIT+
Obsolete
Description:  KIT EVALUATION FOR MAX16974
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 42760
MAX16974EVKIT+ vs MAX15005AEVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
3, Isolated
Voltage - Output
5V, 1V ~ 10V
-
Current - Output
2A
3V, 60V, 110V
Voltage - Input
3.5V ~ 28V
650mA, 55mA, 12mA
Regulator Topology
Buck
6.5V ~ 16V
Frequency - Switching
220kHz ~ 2.2MHz
Flyback
Board Type
Fully Populated
100kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX16974
Board(s)
Power - Output
-
MAX15005A