☰
MAX16974EVKIT+
MAX16974EVKIT+
Obsolete
Description:  KIT EVALUATION FOR MAX16974
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 48240
MAX16974EVKIT+ vs MAX8627EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V, 1V ~ 10V
5V
Current - Output
2A
1A
Voltage - Input
3.5V ~ 28V
1.8V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
220kHz ~ 2.2MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX16974
MAX8627
Power - Output
-
-