Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX1698EVKIT
MAX1698EVKIT
Active
LED Driver Evaluation Boards
Description:
EVALUATION KIT FOR MAX1698
Manufacturer:
Maxim Integrated
Datasheet:
MAX1698EVKIT Datasheet
History Price: $124.86
In Stock: 35400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1698EVKIT vs MAX16820EVKIT+
Part No
MAX1698EVKIT
MAX16820EVKIT+
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Active
Current - Output / Channel
20mA
1A
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
20V
Features
-
Dimmable
Voltage - Input
2.7V ~ 5.5V
5V ~ 28V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1698
MAX16820