☰
MAX17000EVKIT+
MAX17000EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX17000
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 3220
MAX17000EVKIT+ vs MAX1501EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, DDR Memory Supply
-
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
0.9V, 0.9V, 1.8V
-
Current - Output
10A, 2A, 3mA
-
Voltage - Input
7V ~ 20V
-
Regulator Topology
Buck
4.5V ~ 13V
Frequency - Switching
300kHz
-
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX17000
Board(s)
Power - Output
19.8 W
MAX1501