☰
MAX17000EVKIT+
MAX17000EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX17000
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 80
MAX17000EVKIT+ vs MAX15031EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Not For New Designs
Main Purpose
Special Purpose DC/DC, DDR Memory Supply
DC/DC, Step Up
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
0.9V, 0.9V, 1.8V
-
Current - Output
10A, 2A, 3mA
70V
Voltage - Input
7V ~ 20V
4mA
Regulator Topology
Buck
2.9V ~ 5.5V
Frequency - Switching
300kHz
Boost
Board Type
Fully Populated
400kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX17000
Board(s)
Power - Output
19.8 W
MAX15031