☰
MAX17000EVKIT+
MAX17000EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX17000
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 9420
MAX17000EVKIT+ vs MAX17075EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, DDR Memory Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
3, Non-Isolated
4, Non-Isolated
Voltage - Output
0.9V, 0.9V, 1.8V
6.5V, 13V, 30V, -7V
Current - Output
10A, 2A, 3mA
500mA, 500mA, 60mA, 30mA
Voltage - Input
7V ~ 20V
2.5V ~ 5.5V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
300kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17000
MAX17075
Power - Output
19.8 W
-