☰
MAX17000EVKIT+
MAX17000EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX17000
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 18760
MAX17000EVKIT+ vs MAX8784EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, DDR Memory Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
3, Non-Isolated
6, Non-Isolated
Voltage - Output
0.9V, 0.9V, 1.8V
7V, 7V, 7V, 14V, 28V, -9V
Current - Output
10A, 2A, 3mA
700mA, 180mA, 180mA, 180mA, 50mA, 50mA
Voltage - Input
7V ~ 20V
4.5V ~ 5.5V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
300kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17000
MAX8784
Power - Output
19.8 W
-