☰
MAX17007AEVKIT+
MAX17007AEVKIT+
Obsolete
Description:  EVAL KIT MAX17007A (DUAL AND COM
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 30400
MAX17007AEVKIT+ vs MAX15039EVKIT+
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1V or 1.2V, 1.5V
-
Current - Output
12A, 12A
0.6V ~ 4.5V
Voltage - Input
7V ~ 24V
6A
Regulator Topology
Buck
2.9V ~ 5.5V
Frequency - Switching
-
Buck
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX17007A
Board(s)
Power - Output
-
MAX15039