☰
MAX17007AEVKIT+
MAX17007AEVKIT+
Obsolete
Description:  EVAL KIT MAX17007A (DUAL AND COM
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 45200
MAX17007AEVKIT+ vs MAX8627EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1V or 1.2V, 1.5V
5V
Current - Output
12A, 12A
1A
Voltage - Input
7V ~ 24V
1.8V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
-
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17007A
MAX8627
Power - Output
-
-