Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX17007EVKIT+
MAX17007EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVAL FOR MAX17007
Manufacturer:
Maxim Integrated
Datasheet:
MAX17007EVKIT+ Datasheet
History Price: Obsolete
In Stock: 24380
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX17007EVKIT+ vs MAX1748EVKIT
Part No
MAX17007EVKIT+
MAX1748EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
Quick-PWM?
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
3, Non-Isolated
Voltage - Output
1.2V, 1.5V
5V, 15V, -5V
Current - Output
12A, 12A
200mA, 20mA, 20mA
Voltage - Input
7V ~ 24V
2.7V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
270kHz, 330kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17007
MAX1748
Power - Output
-
-