Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX17010EVKIT+
MAX17010EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVAL FOR MAX17010
Manufacturer:
Maxim Integrated
Datasheet:
MAX17010EVKIT+ Datasheet
History Price: Obsolete
In Stock: 47840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX17010EVKIT+ vs MAX15053EVKIT+
Part No
MAX17010EVKIT+
MAX15053EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
4.25V, 8.5V, 23V, -7.5V
-
Current - Output
300mA, 150mA, 20mA, 20mA
1.8V
Voltage - Input
1.8V ~ 5.5V
2A
Regulator Topology
Boost
2.7V ~ 5.5V
Frequency - Switching
1.2MHz
Buck
Board Type
Fully Populated
1MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX17010
Board(s)
Power - Output
-
MAX15053