Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX17010EVKIT+
MAX17010EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVAL FOR MAX17010
Manufacturer:
Maxim Integrated
Datasheet:
MAX17010EVKIT+ Datasheet
History Price: Obsolete
In Stock: 34960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX17010EVKIT+ vs MAX1518EVKIT
Part No
MAX17010EVKIT+
MAX1518EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
4, Non-Isolated
3, Non-Isolated
Voltage - Output
4.25V, 8.5V, 23V, -7.5V
-
Current - Output
300mA, 150mA, 20mA, 20mA
13V, 25V, -8V
Voltage - Input
1.8V ~ 5.5V
650mA, 15mA, 10mA
Regulator Topology
Boost
4.5V ~ 5.5V
Frequency - Switching
1.2MHz
Boost
Board Type
Fully Populated
1.2MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX17010
Board(s)
Power - Output
-
MAX1518