☰
MAX17010EVKIT+
MAX17010EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX17010
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 3680
MAX17010EVKIT+ vs MAX17014EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
4, Non-Isolated
4, Non-Isolated
Voltage - Output
4.25V, 8.5V, 23V, -7.5V
3.3V, 16V, 35V, -6V
Current - Output
300mA, 150mA, 20mA, 20mA
2A, 1.5A, 100mA, 50mA
Voltage - Input
1.8V ~ 5.5V
10.8V ~ 13.2V
Regulator Topology
Boost
Boost, Buck, Inverting
Frequency - Switching
1.2MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17010
MAX17014
Power - Output
-
-