Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
4, Non-Isolated
6, Non-Isolated
Voltage - Output
3.3V, 16V, 35V, -6V
-
Current - Output
2A, 1.5A, 100mA, 50mA
2.5V, 3.3V, 9.7V, 10V, 25V, -9V
Voltage - Input
10.8V ~ 13.2V
1.5A, 500mA, 500mA, 50mA, 50mA, 25mA
Regulator Topology
Boost, Buck, Inverting
10.5V ~ 24V
Frequency - Switching
1.2MHz
Boost, Buck, Inverting
Board Type
Fully Populated
250kHz or 500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX17014
Board(s)