Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
4, Non-Isolated
5, Non-Isolated
Voltage - Output
3.3V, 16V, 35V, -6V
2.5V, 3.2V, 8V, 21.5V, -6.5V
Current - Output
2A, 1.5A, 100mA, 50mA
300mA, 250mA, 150mA, 30mA, 30mA
Voltage - Input
10.8V ~ 13.2V
1.8V ~ 5.5V
Regulator Topology
Boost, Buck, Inverting
Boost, Inverting
Frequency - Switching
1.2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17014
MAX17094