☰
MAX17014EVKIT+
MAX17014EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX17014
Manufacturer:  Maxim Integrated
History Price: $75.75
In Stock: 22560
MAX17014EVKIT+ vs MAX17117EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
4, Non-Isolated
4, Non-Isolated
Voltage - Output
3.3V, 16V, 35V, -6V
4.25V, 8.5V, 23V, -6V
Current - Output
2A, 1.5A, 100mA, 50mA
250mA, 200mA, 20mA, 10mA
Voltage - Input
10.8V ~ 13.2V
2.3V ~ 5.5V
Regulator Topology
Boost, Buck, Inverting
Boost, Inverting
Frequency - Switching
1.2MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17014
MAX17117
Power - Output
-
-