☰
MAX17016EVKIT+
MAX17016EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX17016
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 26960
MAX17016EVKIT+ vs MAX17088EVKIT+
Series
Quick-PWM?
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
-
4, Non-Isolated
Voltage - Output
-
3.2V, 8V, 21V, -13V
Current - Output
10A
300mA, 150mA, 20mA, 20mA
Voltage - Input
7V ~ 24V
1.8V ~ 6V
Regulator Topology
Buck
Boost
Frequency - Switching
300kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17016
MAX17088
Power - Output
-
-