☰
MAX17017DEVKIT+
MAX17017DEVKIT+
Obsolete
Description:  KIT DEV FOR MAX17017
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 1800
MAX17017DEVKIT+ vs MAX16974EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
-
5V, 1V ~ 10V
Current - Output
-
2A
Voltage - Input
-
3.5V ~ 28V
Regulator Topology
Buck
Buck
Frequency - Switching
-
220kHz ~ 2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17017
MAX16974
Power - Output
-
-