Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX17017DEVKIT+
MAX17017DEVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT DEV FOR MAX17017
Manufacturer:
Maxim Integrated
Datasheet:
MAX17017DEVKIT+ Datasheet
History Price: Obsolete
In Stock: 1800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX17017DEVKIT+ vs MAX17065EVKIT+
Part No
MAX17017DEVKIT+
MAX17065EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down with LDO
Special Purpose DC/DC, OLED Supply
Outputs and Type
4, Non-Isolated
5, Non-Isolated
Voltage - Output
-
1.9V, 5.35V, 6.5V, -4V, -4.5V
Current - Output
-
120mA, 120mA, 60mA, 2mA, 2mA
Voltage - Input
-
2.3V ~ 4.5V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
-
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s), Cable(s)
Utilized IC / Part
MAX17017
MAX17065
Power - Output
-
-