☰
MAX17017DEVKIT+
MAX17017DEVKIT+
Obsolete
Description:  KIT DEV FOR MAX17017
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 1800
MAX17017DEVKIT+ vs MAX1748EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Up
Outputs and Type
4, Non-Isolated
3, Non-Isolated
Voltage - Output
-
5V, 15V, -5V
Current - Output
-
200mA, 20mA, 20mA
Voltage - Input
-
2.7V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
-
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17017
MAX1748
Power - Output
-
-