☰
MAX17018EVKIT+
MAX17018EVKIT+
Obsolete
Description:  EVAL KIT MAX17018 (36V, AUTOMOTI
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 240
MAX17018EVKIT+ vs MAX15022EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
-
DC/DC, Step Down with LDO
Outputs and Type
-
4, Non-Isolated
Voltage - Output
-
-
Current - Output
-
1.2V, 1.5V, 2.5V, 3.3V
Voltage - Input
-
4A, 2A, 500mA, 500mA
Regulator Topology
-
4.5V ~ 5.5V
Frequency - Switching
-
Buck
Board Type
Fully Populated
2MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX17018
Board(s)
Power - Output
-
MAX15022