Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX17018EVKIT+
MAX17018EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX17018 (36V, AUTOMOTI
Manufacturer:
Maxim Integrated
Datasheet:
MAX17018EVKIT+ Datasheet
History Price: Obsolete
In Stock: 3120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX17018EVKIT+ vs MAX5026EVKIT
Part No
MAX17018EVKIT+
MAX5026EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
-
DC/DC, Step Up
Outputs and Type
-
1, Non-Isolated
Voltage - Output
-
30V
Current - Output
-
6mA
Voltage - Input
-
3V ~ 11V
Regulator Topology
-
Boost
Frequency - Switching
-
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17018
MAX5026
Power - Output
-
-