☰
MAX17020EVKIT+
MAX17020EVKIT+
Obsolete
Description:  EVAL KIT MAX17020 (DUAL QUICK-PW
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 23520
MAX17020EVKIT+ vs MAX15023EVKIT+
Series
Quick-PWM?
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
2, Non-Isolated
Voltage - Output
1.05V, 1.5V
-
Current - Output
10A, 6A
1.2V, 3.3V
Voltage - Input
6V ~ 24V
10A, 5A
Regulator Topology
Buck
9V ~ 16V
Frequency - Switching
-
Buck
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX17020
Board(s)
Power - Output
-
MAX15023