☰
MAX17020EVKIT+
MAX17020EVKIT+
Obsolete
Description:  EVAL KIT MAX17020 (DUAL QUICK-PW
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 48440
MAX17020EVKIT+ vs MAX5066EVKIT
Series
Quick-PWM?
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
2, Non-Isolated
Voltage - Output
1.05V, 1.5V
0.8V, 1.3V
Current - Output
10A, 6A
10A, 10A
Voltage - Input
6V ~ 24V
5V ~ 16V
Regulator Topology
Buck
Buck
Frequency - Switching
-
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17020
MAX5066
Power - Output
-
-