☰
MAX17021EVKIT+
MAX17021EVKIT+
Obsolete
Description:  EVAL KIT FOR MAX17021
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 31280
MAX17021EVKIT+ vs MAX1518EVKIT
Series
Quick-PWM?
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
-
3, Non-Isolated
Voltage - Output
1.05V
-
Current - Output
-
13V, 25V, -8V
Voltage - Input
7V ~ 24V
650mA, 15mA, 10mA
Regulator Topology
Buck
4.5V ~ 5.5V
Frequency - Switching
300kHz
Boost
Board Type
Fully Populated
1.2MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX17021
Board(s)
Power - Output
-
MAX1518