☰
MAX17021EVKIT+
MAX17021EVKIT+
Obsolete
Description:  EVAL KIT FOR MAX17021
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 31280
MAX17021EVKIT+ vs MAX17014EVKIT+
Series
Quick-PWM?
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
-
4, Non-Isolated
Voltage - Output
1.05V
3.3V, 16V, 35V, -6V
Current - Output
-
2A, 1.5A, 100mA, 50mA
Voltage - Input
7V ~ 24V
10.8V ~ 13.2V
Regulator Topology
Buck
Boost, Buck, Inverting
Frequency - Switching
300kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17021
MAX17014
Power - Output
-
-