☰
MAX17021EVKIT+
MAX17021EVKIT+
Obsolete
Description:  EVAL KIT FOR MAX17021
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 31280
MAX17021EVKIT+ vs MAX8627EVKIT
Series
Quick-PWM?
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
-
1, Non-Isolated
Voltage - Output
1.05V
5V
Current - Output
-
1A
Voltage - Input
7V ~ 24V
1.8V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
300kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17021
MAX8627
Power - Output
-
-