Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX17028EVKIT+
MAX17028EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX17028 (1-PHASE QUICK
Manufacturer:
Maxim Integrated
Datasheet:
MAX17028EVKIT+ Datasheet
History Price: Obsolete
In Stock: 8440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX17028EVKIT+ vs MAX1724EVKIT+
Part No
MAX17028EVKIT+
MAX1724EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
Quick-PWM?
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
0.013V ~ 1.5V
3.3V, 3.6V
Current - Output
-
100mA
Voltage - Input
2V ~ 26V
0.91V ~ 3.3V
Regulator Topology
Buck
Boost
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17028
MAX1722, MAX1723, MAX1724
Power - Output
-
-