☰
MAX1702EVKIT
MAX1702EVKIT
Obsolete
Description:  EVAL KIT FOR MAX1702
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 20080
MAX1702EVKIT vs MAX15035EVKIT+
Series
-
Quick-PWM?
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
1.1V, 2.5V, 3.3V
-
Current - Output
900mA, 800mA, 400mA
-
Voltage - Input
2.6V ~ 5.5V
15A
Regulator Topology
Buck
4.5V ~ 26V
Frequency - Switching
1MHz
Buck
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1702
Board(s)
Power - Output
5.4 W
MAX15035