Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX1702EVKIT
MAX1702EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT FOR MAX1702
Manufacturer:
Maxim Integrated
Datasheet:
MAX1702EVKIT Datasheet
History Price: Obsolete
In Stock: 40360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1702EVKIT vs MAX15049EVKIT+
Part No
MAX1702EVKIT
MAX15049EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
3, Non-Isolated
Voltage - Output
1.1V, 2.5V, 3.3V
-
Current - Output
900mA, 800mA, 400mA
1.2V, 1.8V, 3.3V
Voltage - Input
2.6V ~ 5.5V
6A, 3A, 3A
Regulator Topology
Buck
5V ~ 16V
Frequency - Switching
1MHz
Buck
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1702
Board(s)
Power - Output
5.4 W
MAX15049