☰
MAX1702EVKIT
MAX1702EVKIT
Obsolete
Description:  EVAL KIT FOR MAX1702
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 20080
MAX1702EVKIT vs MAX8795AEVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
3, Non-Isolated
8, Non-Isolated
Voltage - Output
1.1V, 2.5V, 3.3V
7V, 7V, 7V, 7V, 7V, 14V, 25V, -10V
Current - Output
900mA, 800mA, 400mA
500mA, 130mA, 130mA, 130mA, 130mA, 130mA, 50mA, 20mA
Voltage - Input
2.6V ~ 5.5V
4.5V ~ 5.5V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
1MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1702
MAX8795A
Power - Output
5.4 W
-