☰
MAX17030EVKIT+
MAX17030EVKIT+
Obsolete
Description:  EVALUATION KIT FOR MAX17030
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 1340
MAX17030EVKIT+ vs MAX1676EVKIT
Series
Quick-PWM?
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0 ~ 1.5V
3.3V or 5V
Current - Output
-
-
Voltage - Input
7V ~ 26V
0.7V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17030
MAX1676
Power - Output
-
-