☰
MAX17034EVKIT+
MAX17034EVKIT+
Obsolete
Description:  EVAL KIT MAX17034
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 43360
MAX17034EVKIT+ vs MAX15022EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
1.5V
-
Current - Output
38A
1.2V, 1.5V, 2.5V, 3.3V
Voltage - Input
7V ~ 24V
4A, 2A, 500mA, 500mA
Regulator Topology
Buck
4.5V ~ 5.5V
Frequency - Switching
300kHz
Buck
Board Type
Fully Populated
2MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX17034
Board(s)
Power - Output
-
MAX15022