Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX17034EVKIT+
MAX17034EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX17034
Manufacturer:
Maxim Integrated
Datasheet:
MAX17034EVKIT+ Datasheet
History Price: Obsolete
In Stock: 45120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX17034EVKIT+ vs MAX8815AEVKIT+
Part No
MAX17034EVKIT+
MAX8815AEVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
True Shutdown?
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.5V
5V
Current - Output
38A
1A
Voltage - Input
7V ~ 24V
1.2V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
300kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17034
MAX8815A
Power - Output
-
5 W