☰
MAX17039EVKIT+
MAX17039EVKIT+
Obsolete
Description:  EVAL KITMAX17039 (DUAL-OUTPUT 3-
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 40000
MAX17039EVKIT+ vs MAX17094EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
3, Non-Isolated
5, Non-Isolated
Voltage - Output
0V ~ 1.52V
2.5V, 3.2V, 8V, 21.5V, -6.5V
Current - Output
33A, 33A, 33A
300mA, 250mA, 150mA, 30mA, 30mA
Voltage - Input
7V ~ 20V
1.8V ~ 5.5V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
350kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17039
MAX17094
Power - Output
-
-