Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX17039EVKIT+
MAX17039EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KITMAX17039 (DUAL-OUTPUT 3-
Manufacturer:
Maxim Integrated
Datasheet:
MAX17039EVKIT+ Datasheet
History Price: Obsolete
In Stock: 40000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX17039EVKIT+ vs MAX5022EVKIT
Part No
MAX17039EVKIT+
MAX5022EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side
Outputs and Type
3, Non-Isolated
1, Isolated
Voltage - Output
0V ~ 1.52V
5V
Current - Output
33A, 33A, 33A
1A
Voltage - Input
7V ~ 20V
85 ~ 265 VAC
Regulator Topology
Buck
Flyback
Frequency - Switching
350kHz
262kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17039
MAX5022
Power - Output
-
5 W