☰
MAX1705EVKIT
MAX1705EVKIT
Obsolete
Description:  EVALUATION KIT FOR THE MAX1705,
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 2260
MAX1705EVKIT vs MAX15059EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up with LDO
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
4.5V, 3.3V
-
Current - Output
850mA, 200mA
70V
Voltage - Input
0.9V ~ 4.5V
4mA
Regulator Topology
Boost
2.8V ~ 5.5V
Frequency - Switching
300kHz
Boost
Board Type
Fully Populated
400kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1705
Board(s)
Power - Output
-
MAX15059