Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX17061AEVKIT+
MAX17061AEVKIT+
Obsolete
LED Driver Evaluation Boards
Description:
EVAL KIT FOR MAX17061A
Manufacturer:
Maxim Integrated
Datasheet:
MAX17061AEVKIT+ Datasheet
History Price: Obsolete
In Stock: 19440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX17061AEVKIT+ vs MAX8834YEVKIT+
Part No
MAX17061AEVKIT+
MAX8834YEVKIT+
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Current - Output / Channel
30mA
16mA, 750mA
Outputs and Type
8, Non-Isolated
3, Non-Isolated
Voltage - Output
-
3.7V ~ 5.2V
Features
Dimmable
-
Voltage - Input
7V ~ 21V
2.5V ~ 5.5V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17061A
MAX8834Y