☰
MAX17062EVKIT+
MAX17062EVKIT+
Obsolete
Description:  EVAL KIT FOR MAX17062
Manufacturer:  Maxim Integrated
History Price: $75.75
In Stock: 1560
MAX17062EVKIT+ vs MAX15049EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
3, Non-Isolated
Voltage - Output
15V, 29V, -15V
-
Current - Output
600mA, 30mA, 30mA
1.2V, 1.8V, 3.3V
Voltage - Input
4.5V ~ 5.5V
6A, 3A, 3A
Regulator Topology
Boost
5V ~ 16V
Frequency - Switching
1.2MHz
Buck
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX17062
Board(s)
Power - Output
-
MAX15049