☰
MAX17062EVKIT+
MAX17062EVKIT+
Obsolete
Description:  EVAL KIT FOR MAX17062
Manufacturer:  Maxim Integrated
History Price: $75.75
In Stock: 20280
MAX17062EVKIT+ vs MAX17113EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
3, Non-Isolated
4, Non-Isolated
Voltage - Output
15V, 29V, -15V
3.3V, 16V, 35V, -6V
Current - Output
600mA, 30mA, 30mA
2A, 1.5A, 100mA, 100mA
Voltage - Input
4.5V ~ 5.5V
10.8V ~ 13.2V
Regulator Topology
Boost
Boost, Buck, Inverting
Frequency - Switching
1.2MHz
450kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17062
MAX17113
Power - Output
-
-