☰
MAX17062EVKIT+
MAX17062EVKIT+
Obsolete
Description:  EVAL KIT FOR MAX17062
Manufacturer:  Maxim Integrated
History Price: $75.75
In Stock: 20280
MAX17062EVKIT+ vs MAX1797EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Up
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
15V, 29V, -15V
3.3V
Current - Output
600mA, 30mA, 30mA
500mA
Voltage - Input
4.5V ~ 5.5V
2V ~ 3.3V
Regulator Topology
Boost
Boost
Frequency - Switching
1.2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17062
MAX1797
Power - Output
-
-