☰
MAX17062EVKIT
MAX17062EVKIT
Obsolete
Description:  KIT EVAL FOR MAX17062
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 19360
MAX17062EVKIT vs MAX17117EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
3, Non-Isolated
4, Non-Isolated
Voltage - Output
15V, 29V, -15V
4.25V, 8.5V, 23V, -6V
Current - Output
600mA, 30mA, 30mA
250mA, 200mA, 20mA, 10mA
Voltage - Input
4.5V ~ 5.5V
2.3V ~ 5.5V
Regulator Topology
Boost
Boost, Inverting
Frequency - Switching
1.2MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17062
MAX17117
Power - Output
-
-