☰
MAX17062EVKIT
MAX17062EVKIT
Obsolete
Description:  KIT EVAL FOR MAX17062
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 39920
MAX17062EVKIT vs MAX1771EVKIT-SO
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Up
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
15V, 29V, -15V
12V
Current - Output
600mA, 30mA, 30mA
500mA
Voltage - Input
4.5V ~ 5.5V
5V
Regulator Topology
Boost
Boost
Frequency - Switching
1.2MHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17062
MAX1771
Power - Output
-
-