Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX17062EVKIT
MAX17062EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVAL FOR MAX17062
Manufacturer:
Maxim Integrated
Datasheet:
MAX17062EVKIT Datasheet
History Price: Obsolete
In Stock: 4240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX17062EVKIT vs MAX5026EVKIT
Part No
MAX17062EVKIT
MAX5026EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Up
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
15V, 29V, -15V
30V
Current - Output
600mA, 30mA, 30mA
6mA
Voltage - Input
4.5V ~ 5.5V
3V ~ 11V
Regulator Topology
Boost
Boost
Frequency - Switching
1.2MHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17062
MAX5026
Power - Output
-
-