☰
MAX17062EVKIT
MAX17062EVKIT
Obsolete
Description:  KIT EVAL FOR MAX17062
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 4240
MAX17062EVKIT vs MAX8655EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
15V, 29V, -15V
1.2V
Current - Output
600mA, 30mA, 30mA
20A
Voltage - Input
4.5V ~ 5.5V
10.8V ~ 13.2V
Regulator Topology
Boost
Buck
Frequency - Switching
1.2MHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17062
MAX8655
Power - Output
-
-