☰
MAX17065EVKIT+
MAX17065EVKIT+
Obsolete
Description:  EVAL KIT FOR MAX17065
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 13200
MAX17065EVKIT+ vs MAX17088EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, OLED Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
5, Non-Isolated
4, Non-Isolated
Voltage - Output
1.9V, 5.35V, 6.5V, -4V, -4.5V
3.2V, 8V, 21V, -13V
Current - Output
120mA, 120mA, 60mA, 2mA, 2mA
300mA, 150mA, 20mA, 20mA
Voltage - Input
2.3V ~ 4.5V
1.8V ~ 6V
Regulator Topology
Boost, Inverting
Boost
Frequency - Switching
1.2MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s), Cable(s)
Board(s)
Utilized IC / Part
MAX17065
MAX17088
Power - Output
-
-