☰
MAX17065EVKIT+
MAX17065EVKIT+
Obsolete
Description:  EVAL KIT FOR MAX17065
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 21600
MAX17065EVKIT+ vs MAX5022EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, OLED Supply
AC/DC, Primary Side
Outputs and Type
5, Non-Isolated
1, Isolated
Voltage - Output
1.9V, 5.35V, 6.5V, -4V, -4.5V
5V
Current - Output
120mA, 120mA, 60mA, 2mA, 2mA
1A
Voltage - Input
2.3V ~ 4.5V
85 ~ 265 VAC
Regulator Topology
Boost, Inverting
Flyback
Frequency - Switching
1.2MHz
262kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s), Cable(s)
Board(s)
Utilized IC / Part
MAX17065
MAX5022
Power - Output
-
5 W