☰
MAX17080EVKIT+
MAX17080EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX17080
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 25560
MAX17080EVKIT+ vs MAX15059EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
-
70V
Voltage - Input
4V ~ 26V
4mA
Regulator Topology
Buck
2.8V ~ 5.5V
Frequency - Switching
-
Boost
Board Type
Fully Populated
400kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX17080
Board(s)
Power - Output
-
MAX15059