Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX17082EVKIT+
MAX17082EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX17082 (DUAL-PHASE QU
Manufacturer:
Maxim Integrated
Datasheet:
MAX17082EVKIT+ Datasheet
History Price: Obsolete
In Stock: 18920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX17082EVKIT+ vs MAX15020EVKIT+
Part No
MAX17082EVKIT+
MAX15020EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
0V ~ 1.5V
-
Current - Output
19A, 19A
30V
Voltage - Input
7V ~ 24V
2A
Regulator Topology
Buck
7.5V ~ 40V
Frequency - Switching
300kHz
Buck
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX17082
Board(s)
Power - Output
-
MAX15020